Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
23,507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
10,091
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
3,287
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,816
in stock
|
Buy Now | |
element14
from US$0.33
|
2,816
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,816
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
2,770
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,834
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
Replacement of cadmium sulfide (CdS) photoresistors |
Ambient light sensor |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEPT5600 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Product Overview |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Ambient Phototransistor 5mm, 570nm | RS |
Phototransistor | Transfer Multisort Elektronik |
Vishay Ambient-light sensor 570 nm T-1 3/4 | Distrelec |
Transistor, Photo, Npn, 570Nm, T-1 3/4 | Newark Electronics |
TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4 | element14 |
Vishay TEPT5600 570 nm, 20 ° 100 mW 2 Pins T-1 3/4 (5mm) Phototransistor | Rapid Electronics |
Ambient Light Sensor Phototransistor Chip Silicon 570Nm 2-Pin T-1 3/4 | Siliconix / Vishay TEPT5600 | RS Americas |
NPN 570 nm 5 V 350 uA Through Hole Analog Ambient Light Sensor - T-1 3/4 | Future Electronics |
Ambient Light Sensor Phototransistor Chip Silicon 570nm 2-Pin T-1 3/4 | Avnet America |
PHOTO TRANSISTOR 440-800NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEPT5600?
Additional datasheets, footprints and schematics for TEPT5600 are listed on our Part Details page. You can also find images and similar parts to TEPT5600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEPT5600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEPT5600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEPT5600 you can contact the distributor directly for product support, shipping queries etc.
Is the TEPT5600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEPT5600 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for TEPT5600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEPT5600 often in real-time on the comparison pages.
What if I can't find stock of TEPT5600?
You can fill out our help required form which you can use to request a quote for TEPT5600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.