Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
24,449
in stock
|
Buy Now | |
element14
from US$0.28
|
22,248
in stock
|
Buy Now | |
Farnell
from US$0.26
|
22,248
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
7,454
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
1,905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
928
in stock
|
Buy Now | |
Micros
from US$0.24
|
874
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1 |
Dimensions (in mm): Ø 3 |
Applications |
---|
Ambient light sensor for control of display backlight dimming in LCD displays and keypad backlighting of mobile devices and in industrial on/off-lighting operation |
Replacement of CdS photoresistors |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEPT4400 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Product Overview |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Phototransistor, 570Nm, T-1 | Newark Electronics |
PHOTOTRANSISTOR, 570NM, T-1 | element14 |
NPN 570 nm 5 V 200 uA Through Hole Analog Ambient Light Sensor - T-1 | Future Electronics |
Ambient Light Sensor Phototransistor Chip 570Nm 2-Pin T-1 | Siliconix / Vishay TEPT4400 | RS Americas |
Ambient Phototransistor 3mm, 570nm | RS |
Vishay TEPT4400 570 nm 60 ° 100 mW 2 Pins T-1 (3mm) Phototransistor | Rapid Electronics |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor TEMT1020 | Micros |
Ambient Light Sensor Phototransistor Chip Silicon 570nm 2-Pin T-1 | Avnet America |
AMBIENT LIGHT SENSOR 3MM | Rutronik |
Where can I find additional details, specifications and documents for a TEPT4400?
Additional datasheets, footprints and schematics for TEPT4400 are listed on our Part Details page. You can also find images and similar parts to TEPT4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEPT4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEPT4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEPT4400 fall under?
The TEPT4400 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEPT4400 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEPT4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TEPT4400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEPT4400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for TEPT4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEPT4400 often in real-time on the comparison pages.
What if I can't find stock of TEPT4400?
You can fill out our help required form which you can use to request a quote for TEPT4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.