Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 870nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | 0805 |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
PHOTO TRANSISTOR, NPN, 0805 | element14 |
PHOTOTRA 0705DAYLFIL750-1010NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEMT7100ITX01?
Additional datasheets, footprints and schematics for TEMT7100ITX01 are listed on our Part Details page. You can also find images and similar parts to TEMT7100ITX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMT7100ITX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMT7100ITX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMT7100ITX01 fall under?
The TEMT7100ITX01 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEMT7100ITX01 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMT7100ITX01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMT7100ITX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMT7100ITX01 have stock available?
Authorised distributors including element14, Farnell and TTI Europe have stock available or on a lead time for TEMT7100ITX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMT7100ITX01 often in real-time on the comparison pages.
What if I can't find stock of TEMT7100ITX01?
You can fill out our help required form which you can use to request a quote for TEMT7100ITX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.