Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
35,910
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
84,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
6,000
in stock
|
Buy Now | |
element14
from US$0.43
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.38
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
5,650
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
2,327
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package type: surface-mount |
Package form: 0805 |
Dimensions (L x W x H in mm): 2 x 1.25 x 0.85 |
Applications |
---|
Automotive sensors |
Ambient light sensor for display backlight dimming in: |
Mobile phones |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEMT6200FX01 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Product Overview |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
PHOTO TRANSISTOR 450-610NM | TTI Europe |
NPN 0805 550 nm 4.6 uA Surface Mount Ambient Light Sensor | Future Electronics |
Phototransistor Chip Silicon NPN Transi | RS |
Ambient Light Sensor Analog | Rutronik |
Photo Transistor, 550Nm, 0805 Rohs Compliant: Yes |Vishay TEMT6200FX01 | Newark Electronics |
PHOTO TRANSISTOR, 550NM, 0805 | element14 |
Ambient Light Sensor Phototransistor Chip Silicon 550Nm 2-Pin Smd T/R | Siliconix / Vishay TEMT6200FX01 | RS Americas |
Vishay Ambient Light Sensor 550 nm 0805 | Distrelec |
Phototransistor | Transfer Multisort Elektronik |
Ambient Light Sensor Phototransistor Chip Silicon 550nm 2-Pin SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TEMT6200FX01?
Additional datasheets, footprints and schematics for TEMT6200FX01 are listed on our Part Details page. You can also find images and similar parts to TEMT6200FX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMT6200FX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMT6200FX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMT6200FX01 fall under?
The TEMT6200FX01 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to TEMT6200FX01 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMT6200FX01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMT6200FX01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEMT6200FX01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Rutronik and Newark Electronics have stock available or on a lead time for TEMT6200FX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMT6200FX01 often in real-time on the comparison pages.
What if I can't find stock of TEMT6200FX01?
You can fill out our help required form which you can use to request a quote for TEMT6200FX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.