Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
52,000
in stock
|
Buy Now | |
element14
from US$0.38
|
1,359
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,359
in stock
|
Buy Now | |
Micros
from US$0.19
|
1,000
in stock
|
Buy Now | |
RS
from US$0.29
|
980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
884
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 880nm |
---|---|
Viewing Angle | 15° |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 15° |
Current Ic Typ | 50mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Spectral Response Wavelength | 880nm |
Rise Time | 2µs |
Transistor Polarity | NPN |
Transistor Type | Photo |
TEMT1000 Series 880 nm +/-15â–‘ 70 V 200 nA 180 kHz NPN Phototransistor | Future Electronics |
PHOTO TRANSISTOR 730-1000NM | TTI Europe |
Phototransistor TEMT1020 | Micros |
PHOTO TRANS. SMD REV. GULLWING FILTR-e3 | RS |
Phototransistor | Transfer Multisort Elektronik |
PHOTOTRANSISTOR REVERSE GULLW. | Rutronik |
Transistor, Photo, Npn, 880Nm, Smd | Newark Electronics |
Phototransistor IR Chip Silicon 950nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TEMT1000?
Additional datasheets, footprints and schematics for TEMT1000 are listed on our Part Details page. You can also find images and similar parts to TEMT1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMT1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMT1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMT1000 fall under?
The TEMT1000 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEMT1000 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMT1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMT1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMT1000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Micros have stock available or on a lead time for TEMT1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMT1000 often in real-time on the comparison pages.
What if I can't find stock of TEMT1000?
You can fill out our help required form which you can use to request a quote for TEMT1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.