Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
13,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
6,497
in stock
|
Buy Now | |
element14
from US$0.57
|
6,497
in stock
|
Buy Now | |
Farnell
from US$0.53
|
6,497
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: 0805 |
Dimensions (L x W x H in mm): 2 x 1.25 x 0.85 |
Applications |
---|
Automotive sensors |
Ambient light sensors |
Backlight dimming |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEMD6200FX01 |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
Applications Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Photodiode PIN Chip 540nm | RS |
Ambient Light Sensor, 0805 | Newark Electronics |
AMBIENT LIGHT SENSOR, 0805 | element14 |
PHOTODIODE AMBIE LIG 430-610NM | TTI Europe |
Ambient Light Sensor Analog | Rutronik |
TEMD6200 Series 540 nm 60â–‘ 40 nA (Ira ) Ambient Light Sensor 0805 | Future Electronics |
Ambient Light Sensor Photodiode PIN Chip 540nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TEMD6200FX01?
Additional datasheets, footprints and schematics for TEMD6200FX01 are listed on our Part Details page. You can also find images and similar parts to TEMD6200FX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD6200FX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD6200FX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD6200FX01 fall under?
The TEMD6200FX01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD6200FX01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD6200FX01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD6200FX01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEMD6200FX01 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TEMD6200FX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD6200FX01 often in real-time on the comparison pages.
What if I can't find stock of TEMD6200FX01?
You can fill out our help required form which you can use to request a quote for TEMD6200FX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.