Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
78
in stock
|
Buy Now | |
element14
from US$0.99
|
78
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: 1206 |
Dimensions (L x W x H in mm): 4 x 2 x 1.05 |
Applications |
---|
Automotive sensors |
Ambient light sensors |
Backlight dimming |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEMD6010FX01 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Product Overview |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Diode, Photo, 540Nm, 60°, 1206 | Newark Electronics |
DIODE, PHOTO, 540NM, 60°, 1206 | element14 |
540 nm â–’ 60â–‘ Half Sensitivity SMT High Speed Silicon PIN Photodiode | Future Electronics |
Ambient Light Sensor Photodiode PIN Chip 540nm 3-Pin SMD T/R | Avnet America |
AMBIENT LIGHT SENSOR PHOTODIODE PIN CHIP 540NM 3-PIN SMD T/R | Siliconix / Vishay TEMD6010FX01 | RS Americas |
PHOTO PIN DIODE 430-610NM | TTI Europe |
PHOTODIODE, 540NM, 60DEG, 1206 | Farnell |
Where can I find additional details, specifications and documents for a TEMD6010FX01?
Additional datasheets, footprints and schematics for TEMD6010FX01 are listed on our Part Details page. You can also find images and similar parts to TEMD6010FX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD6010FX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD6010FX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD6010FX01 fall under?
The TEMD6010FX01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD6010FX01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD6010FX01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD6010FX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMD6010FX01 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for TEMD6010FX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD6010FX01 often in real-time on the comparison pages.
What if I can't find stock of TEMD6010FX01?
You can fill out our help required form which you can use to request a quote for TEMD6010FX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.