Status: | Unknown |
---|---|
Series: | TEMD1000, TEMD1020, TEMD1030, TEMD1040 |
RoHS: | Compliant |
Package type: surface-mount |
Package form: GW, RGW, yoke, axial |
Dimensions (L x W x H in mm): 2.5 x 2 x 2.7 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmission systems, e.g. in combination with TSMLxxxx series IR emitters |
Datasheet |
---|
TEMD1000, TEMD1020, TEMD1030, TEMD1040 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
PHOTO PIN DIODE SMD 790-1050NM | TTI Europe |
PHOTODIODE 940NM, FILTER DOME LENS | Farnell |
Photodiode PIN Chip 940nm 0.6A/W 2-Pin SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TEMD1000-GS15?
Additional datasheets, footprints and schematics for TEMD1000-GS15 are listed on our Part Details page. You can also find images and similar parts to TEMD1000-GS15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD1000-GS15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD1000-GS15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD1000-GS15 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD1000-GS15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEMD1000-GS15 have stock available?
Authorised distributors including TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for TEMD1000-GS15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD1000-GS15 often in real-time on the comparison pages.
What if I can't find stock of TEMD1000-GS15?
You can fill out our help required form which you can use to request a quote for TEMD1000-GS15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.