Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Wavelength Typ | 920nm |
---|---|
Viewing Angle | 37° |
Power Consumption | 150mW |
No. of Pins | 2Pins |
Transistor Case Style | Side Looking |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 37° |
Collector Emitter Saturation Voltage Vce(on) | 0.3V |
Continuous Collector Current Ic Max | 100mA |
Current Ic Typ | 4mA |
External Depth | 2.65mm |
External Length / Height | 4.9mm |
External Width | 4.9mm |
Junction Temperature Tj Max | 100°C |
Lead Length | 12.9mm |
Lead Spacing | 2.54mm |
Nom Sensitivity @ mW/cm² | 4mA @ 1mW/cm² |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Spectral Response Wavelength | 920nm |
Power Dissipation Pd | 150mW |
Rise Time | 6µs |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Transistor Polarity | NPN |
Transistor Type | Photo |
Voltage Vcc | 5V |
Phototransistor IR Chip Silicon 920nm | RS |
Phototransistor IR Chip Silicon 920nm 2-Pin Tape | EBV Elektronik |
PHOTOTRANSISTOR SIDEVIEW,FILTER | Rutronik |
Phototransistors Phototransitor Sv lens 37deg | Future Electronics |
PHOTOTRANSISTOR, I/R SIDE VIEW | element14 |
PHOTO TRANSISTOR 850-980NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEKT5400S-ASZ?
Additional datasheets, footprints and schematics for TEKT5400S-ASZ are listed on our Part Details page. You can also find images and similar parts to TEKT5400S-ASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEKT5400S-ASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEKT5400S-ASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEKT5400S-ASZ fall under?
The TEKT5400S-ASZ is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEKT5400S-ASZ when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEKT5400S-ASZ you can contact the distributor directly for product support, shipping queries etc.
Is the TEKT5400S-ASZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEKT5400S-ASZ have stock available?
Authorised distributors including RS, EBV Elektronik, Rutronik, Future Electronics and element14 have stock available or on a lead time for TEKT5400S-ASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEKT5400S-ASZ often in real-time on the comparison pages.
What if I can't find stock of TEKT5400S-ASZ?
You can fill out our help required form which you can use to request a quote for TEKT5400S-ASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.