Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Write-On |
---|---|
Label Dimensions | 8mm x 21mm |
Label Material | Vinyl Cloth |
Label Colour | Yellow |
Pack Quantity | 1 |
Product Range | - |
Accessory Type | Wire Markers |
Body Material | Vinyl |
Colour | Yellow |
External Length / Height | 8mm |
External Width | 21mm |
Height | 8mm |
Label Height | 8mm |
Label Width | 21mm |
Material | Vinyl Impregnated Fabric |
No. of Labels | 640 |
SVHC | No SVHC (15-Jan-2018) |
Write-On Pocket Pack, Yel | Newark Electronics |
Write-on Yellow Vinyl Permanent Acrylic Adhesive Type Bag | Avnet America |
Write-on pocket pack, Yellow | element14 |
WRITE-ON POCKET PACK, YEL | Farnell |
Where can I find additional details, specifications and documents for a TEK821-N?
Additional datasheets, footprints and schematics for TEK821-N are listed on our Part Details page. You can also find images and similar parts to TEK821-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEK821-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEK821-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEK821-N fall under?
The TEK821-N is listed under Cable Wire & Cable Assemblies > Cable Management > Cable & Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to TEK821-N when available in the Cable & Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEK821-N you can contact the distributor directly for product support, shipping queries etc.
Is the TEK821-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEK821-N have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TEK821-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEK821-N often in real-time on the comparison pages.
What if I can't find stock of TEK821-N?
You can fill out our help required form which you can use to request a quote for TEK821-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.