Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 2 F |
---|---|
Voltage Rating | 150V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 6.604mm |
Packaging | Each |
ESR | - |
2UF 150V 6.604X18.364 105 C AXI | Avnet America |
Capacitor, Al Electrolytic, 2 uF, 0 to 150 WVDC, Axial Leaded, -40 C, 105 C | Vishay Specialty Capacitors TE1501 | RS Americas |
Aluminum Electrolytic Capacitor 2Uf, 150V, +75, -10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a TE1501?
Additional datasheets, footprints and schematics for TE1501 are listed on our Part Details page. You can also find images and similar parts to TE1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1501 fall under?
The TE1501 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1501 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1501 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1501 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for TE1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1501 often in real-time on the comparison pages.
What if I can't find stock of TE1501?
You can fill out our help required form which you can use to request a quote for TE1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.