Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 5 F |
---|---|
Voltage Rating | 100V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 8.179mm |
Packaging | Each |
ESR | - |
Cap Aluminum 5uF 100V -10% to 50% (8.179 X 21.539mm) Axial Can 2000 hr 105°C | Avnet America |
Where can I find additional details, specifications and documents for a TE1404?
Additional datasheets, footprints and schematics for TE1404 are listed on our Part Details page. You can also find images and similar parts to TE1404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1404 fall under?
The TE1404 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1404 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1404 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1404 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for TE1404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1404 often in real-time on the comparison pages.
What if I can't find stock of TE1404?
You can fill out our help required form which you can use to request a quote for TE1404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.