Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 15 F |
---|---|
Voltage Rating | 50V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 8.179mm |
Packaging | Each |
ESR | - |
Aluminum Electrolytic Capacitor 15Uf, 50V, +75, -10%, Axial | Newark Electronics |
Cap Aluminum 15uF 50V -10% to 75% (8.179 X 18.364mm) Axial Can 2000 hr 105°C | Avnet America |
Where can I find additional details, specifications and documents for a TE1304.2?
Additional datasheets, footprints and schematics for TE1304.2 are listed on our Part Details page. You can also find images and similar parts to TE1304.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1304.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1304.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1304.2 fall under?
The TE1304.2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1304.2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1304.2 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1304.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1304.2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TE1304.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1304.2 often in real-time on the comparison pages.
What if I can't find stock of TE1304.2?
You can fill out our help required form which you can use to request a quote for TE1304.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.