Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 8 F |
---|---|
Voltage Rating | 50V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 6.604mm |
Packaging | Each |
ESR | - |
Aluminum Electrolytic Capacitor 8Uf 50V +75, -10%, Axial | Newark Electronics |
8UF 50V 6.604X18.364 105 C AXI | Avnet America |
Where can I find additional details, specifications and documents for a TE1303.3?
Additional datasheets, footprints and schematics for TE1303.3 are listed on our Part Details page. You can also find images and similar parts to TE1303.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1303.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1303.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1303.3 fall under?
The TE1303.3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1303.3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1303.3 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1303.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1303.3 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for TE1303.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1303.3 often in real-time on the comparison pages.
What if I can't find stock of TE1303.3?
You can fill out our help required form which you can use to request a quote for TE1303.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.