Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 2 F |
---|---|
Voltage Rating | 50V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 6.604mm |
Packaging | Each |
ESR | - |
Capacitor, Aluminum Electrolytic, Cap 2 uF, Tol -10, +75%, Vol-Rtg 50 VDC, Axial | Vishay Specialty Capacitors TE1301-E3 | RS Americas |
CAPACITOR, AL ELECTROLYTIC | RS |
Aluminum Electrolytic Capacitor 2Uf 50V +75, -10%, Axial | Newark Electronics |
2UF 50V 6.604X13.614 105 C AXI | Avnet America |
Where can I find additional details, specifications and documents for a TE1301-E3?
Additional datasheets, footprints and schematics for TE1301-E3 are listed on our Part Details page. You can also find images and similar parts to TE1301-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1301-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1301-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1301-E3 fall under?
The TE1301-E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1301-E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1301-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1301-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1301-E3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for TE1301-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1301-E3 often in real-time on the comparison pages.
What if I can't find stock of TE1301-E3?
You can fill out our help required form which you can use to request a quote for TE1301-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.