Status: | Unknown |
---|---|
Series: | TDS Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SP3T |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | TDS Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Dip Switch, 4Pos, Sp3T, Slide, Smd | Newark Electronics |
DIP SWITCH, 4POS, SP3T, SLIDE, SMD | element14 |
Switch, Tri-State DIP 4P G Recess Seal Tube | TE Connectivity TDS04SGRSTU04 | RS Americas |
Where can I find additional details, specifications and documents for a TDS04SGRSTU04?
Additional datasheets, footprints and schematics for TDS04SGRSTU04 are listed on our Part Details page. You can also find images and similar parts to TDS04SGRSTU04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS04SGRSTU04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS04SGRSTU04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS04SGRSTU04 fall under?
The TDS04SGRSTU04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDS04SGRSTU04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS04SGRSTU04 you can contact the distributor directly for product support, shipping queries etc.
Is the TDS04SGRSTU04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS04SGRSTU04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TDS04SGRSTU04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS04SGRSTU04 often in real-time on the comparison pages.
What if I can't find stock of TDS04SGRSTU04?
You can fill out our help required form which you can use to request a quote for TDS04SGRSTU04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.