Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.85
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.05
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
2,273
in stock
|
Buy Now | |
element14
from US$5.85
|
2,255
in stock
|
Buy Now | |
Farnell
from US$5.92
|
2,255
in stock
|
Buy Now | |
Schukat Electronic
from US$5.34
|
590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.61
|
114
in stock
|
Buy Now | |
Distrelec
from US$7.89
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$5.34
|
-
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 50mV |
Current Limit | 1.3A |
On State Resistance | - |
Distribution Switch Case Style | DIP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Device Type | Power |
Driver Case Style | DIP |
Operating Temperature Range | -25°C to +85°C |
Output Current | 500mA |
Supply Voltage Max | 35V |
Supply Voltage Min | 6V |
Supply Voltage Range | 6V to 35V |
Termination Type | Through Hole |
TDE Series 1 Channel 45 V Through Hole High Side Power Switch - MDIP-8 | Future Electronics |
Power Load Switch, 0.05V, Dip-8 | Newark Electronics |
IC, SWITCH, POWER 0.5A | element14 |
High-Side Sw. 36V 0,5A DIP8 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
ST Power Distribution Switch, 50V, 500mA, DIP | Distrelec |
Intelligent power switch,TDE1798DP 0.5A | RS |
Power Switch Hi Side 0.5A 8-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TDE1798DP?
Additional datasheets, footprints and schematics for TDE1798DP are listed on our Part Details page. You can also find images and similar parts to TDE1798DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDE1798DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDE1798DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDE1798DP fall under?
The TDE1798DP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TDE1798DP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDE1798DP you can contact the distributor directly for product support, shipping queries etc.
Is the TDE1798DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDE1798DP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for TDE1798DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDE1798DP often in real-time on the comparison pages.
What if I can't find stock of TDE1798DP?
You can fill out our help required form which you can use to request a quote for TDE1798DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.