Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Power Load Switch Type | High Side |
---|---|
Input Voltage | 45V |
Current Limit | 480mA |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 14Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Interface Circuit Relay and Lamp Driver 14-Pin SOIC T/R | Avnet Silica |
Power Load Switch, 45V, Soic-14 | Newark Electronics |
TDE1747 Series 45 V Single Surface Mount Motor Driver - SOIC-14 | Future Electronics |
POWER LOAD SWITCH, 45V, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TDE1747FPT?
Additional datasheets, footprints and schematics for TDE1747FPT are listed on our Part Details page. You can also find images and similar parts to TDE1747FPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDE1747FPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDE1747FPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDE1747FPT fall under?
The TDE1747FPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TDE1747FPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDE1747FPT you can contact the distributor directly for product support, shipping queries etc.
Is the TDE1747FPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDE1747FPT have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TDE1747FPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDE1747FPT often in real-time on the comparison pages.
What if I can't find stock of TDE1747FPT?
You can fill out our help required form which you can use to request a quote for TDE1747FPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.