Status: | Unknown |
---|---|
Series: | TDCG1050M, TDCG1060M, TDCR1050M, TDCR1060M |
RoHS: | Compliant |
Prices starting from US$1.31
High efficient AlInGAP technology |
Dark surface, white segments |
Common anode (TDC.1050M) |
Applications |
---|
Clock modules for video / audio equipment, instrumentation, set top boxes |
Markings |
---|
Markings |
Package Drawings |
---|
Display-10 mm Clock Multiplex |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Led 7-Seg Display, Com Anode, Grn, 4Mcd Rohs Compliant: Yes |Vishay TDCG1050M | Newark Electronics |
TDCG10 Series Four Digit Green 2 V 20 mA 573 nm Common Anode Clock Display | Future Electronics |
Displays Segmented Panel 4DIGIT 35LED Green CA 16-Pin DIP | Avnet America |
LED 7-SEG DISPLAY, COM ANODE, GRN, 4MCD | element14 |
CLOCKDISPLAY GREEN 10MM | TTI Europe |
Where can I find additional details, specifications and documents for a TDCG1050M?
Additional datasheets, footprints and schematics for TDCG1050M are listed on our Part Details page. You can also find images and similar parts to TDCG1050M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDCG1050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDCG1050M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDCG1050M fall under?
The TDCG1050M is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to TDCG1050M when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDCG1050M you can contact the distributor directly for product support, shipping queries etc.
Is the TDCG1050M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TDCG1050M have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TDCG1050M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDCG1050M often in real-time on the comparison pages.
What if I can't find stock of TDCG1050M?
You can fill out our help required form which you can use to request a quote for TDCG1050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.