Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Time to Digital Converter |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
IC Package Type | NFBGA |
No. of Pins | 25Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Time to Digital Conv., TDC7201ZAXT | RS |
Time To Digital Converter, Nfbga-25 | Newark Electronics |
Where can I find additional details, specifications and documents for a TDC7201ZAXT?
Additional datasheets, footprints and schematics for TDC7201ZAXT are listed on our Part Details page. You can also find images and similar parts to TDC7201ZAXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC7201ZAXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC7201ZAXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC7201ZAXT fall under?
The TDC7201ZAXT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TDC7201ZAXT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC7201ZAXT you can contact the distributor directly for product support, shipping queries etc.
Is the TDC7201ZAXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC7201ZAXT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TDC7201ZAXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC7201ZAXT often in real-time on the comparison pages.
What if I can't find stock of TDC7201ZAXT?
You can fill out our help required form which you can use to request a quote for TDC7201ZAXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.