Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TDC7201 |
Application Sub Type | Time to Digital Converter |
Kit Contents | Eval Board TDC7201 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TDC7201 Ultra Measurement Range Time-to-Digital Converter Evaluation Module | Texas Instruments |
Data Conv. IC Dev Kit, TDC7201-ZAX-EVM | RS |
Eval Board, Time To Digital Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TDC7201-ZAX-EVM?
Additional datasheets, footprints and schematics for TDC7201-ZAX-EVM are listed on our Part Details page. You can also find images and similar parts to TDC7201-ZAX-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC7201-ZAX-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC7201-ZAX-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC7201-ZAX-EVM fall under?
The TDC7201-ZAX-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TDC7201-ZAX-EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC7201-ZAX-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TDC7201-ZAX-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC7201-ZAX-EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TDC7201-ZAX-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC7201-ZAX-EVM often in real-time on the comparison pages.
What if I can't find stock of TDC7201-ZAX-EVM?
You can fill out our help required form which you can use to request a quote for TDC7201-ZAX-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.