IC Function | Time to Digital Converter |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
IC Package Type | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Time-to-digital converter for time-of-flight (ToF) applications for LIDAR and ultrasonic | Texas Instruments |
Time To Digital Converter, Tssop-14 | Newark Electronics |
TIME TO DIGITAL CONVERTER, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a TDC7200PW?
Additional datasheets, footprints and schematics for TDC7200PW are listed on our Part Details page. You can also find images and similar parts to TDC7200PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC7200PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC7200PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC7200PW fall under?
The TDC7200PW is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TDC7200PW when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC7200PW you can contact the distributor directly for product support, shipping queries etc.
Is the TDC7200PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC7200PW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TDC7200PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC7200PW often in real-time on the comparison pages.
What if I can't find stock of TDC7200PW?
You can fill out our help required form which you can use to request a quote for TDC7200PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.