Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single Channel Ultrasonic Sensing Analog Front End (AFE) for Level and ID Sensing | Texas Instruments |
Afe, 1 Ch, Spi, 5.5V | Newark Electronics |
AFE, 1 CH, SPI, 5.5V | element14 |
Where can I find additional details, specifications and documents for a TDC1011PWR?
Additional datasheets, footprints and schematics for TDC1011PWR are listed on our Part Details page. You can also find images and similar parts to TDC1011PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC1011PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC1011PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC1011PWR fall under?
The TDC1011PWR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TDC1011PWR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC1011PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TDC1011PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC1011PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TDC1011PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC1011PWR often in real-time on the comparison pages.
What if I can't find stock of TDC1011PWR?
You can fill out our help required form which you can use to request a quote for TDC1011PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.