Status: | Active |
---|---|
Series: | TDA7564B |
RoHS: | Compliant |
Multipower BCD technology |
MOSFET output power stage |
DMOS power output |
New high efficiency (class SB) |
High output power capability 4x28 W/4 Ω @ 14.4 V, 1 kHz, 10 % THD, 4x50 W max, power |
Max. output power 4x72 W/2 Ω |
Full I2C bus driving: Standby Independent front/rear soft play/mute Selectable gain (for low noise line output function) High efficiency enable/disable I2C bus digital diagnostics (including AC and DC load detection) |
Standby |
Independent front/rear soft play/mute |
Selectable gain (for low noise line output function) |
High efficiency enable/disable |
I2C bus digital diagnostics (including AC and DC load detection) |
Full fault protection |
DC offset detection |
Four independent short circuit protection |
Clipping detector (2 %/10 %) |
Linear thermal shutdown with multiple thermal warning |
ESD protection |
Product Specifications |
---|
DS4927 4 x 50W multifunction quad power amplifier with built-in diagnostics feature |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
AUDIO AMPLIFIER, TYPE AB, 28W, FLEXIWATT | element14 |
Audio Amplifier, Type Ab, 28W, Flexiwatt | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7564B?
Additional datasheets, footprints and schematics for TDA7564B are listed on our Part Details page. You can also find images and similar parts to TDA7564B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7564B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7564B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7564B fall under?
The TDA7564B is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7564B when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7564B you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7564B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA7564B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDA7564B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7564B often in real-time on the comparison pages.
What if I can't find stock of TDA7564B?
You can fill out our help required form which you can use to request a quote for TDA7564B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.