Status: | Active |
---|---|
Series: | TDA7563A |
RoHS: | Compliant |
Multipower BCD technology |
MOSFET output power stage |
DMOS power output |
New high efficiency (class SB) |
High output power capability 4 x 28 W / 4 Ω @ 14.4 V, 1 kHz, 10 % THD, 4 x 50 W max power |
Max. output power 4 x 72 W / 2 Ω |
Full I2C bus driving: Standby Independent front/rear soft play/mute Selectable gain 26 dB /12 dB (for low noise line output function) High efficiency enable/disable I2C bus digital diagnostics (including DC and AC load detection) |
Standby |
Independent front/rear soft play/mute |
Selectable gain 26 dB /12 dB (for low noise line output function) |
High efficiency enable/disable |
I2C bus digital diagnostics (including DC and AC load detection) |
Full fault protection |
DC offset detection |
Four independent short circuit protection |
Clipping detector pin with selectable threshold (2 %/10 %) |
Standby/mute pin |
Linear thermal shutdown with multiple thermal warning |
ESD protection |
Product Specifications |
---|
DS5703 4 x 50 W power amplifier with high efficiency and built-in I2C diagnostic |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
Audio Amplifier, Type Ab, 28W, Flexiwatt | Newark Electronics |
Audio Amp Speaker 4-CH Stereo 68W Class-AB 28-Pin(27+Tab) Flexiwatt SMD T/R | Avnet America |
AUDIO AMPLIFIER, TYPE AB, 28W, FLEXIWATT | Farnell |
Where can I find additional details, specifications and documents for a TDA7563ASMTR?
Additional datasheets, footprints and schematics for TDA7563ASMTR are listed on our Part Details page. You can also find images and similar parts to TDA7563ASMTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7563ASMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7563ASMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7563ASMTR fall under?
The TDA7563ASMTR is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7563ASMTR when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7563ASMTR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7563ASMTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA7563ASMTR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TDA7563ASMTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7563ASMTR often in real-time on the comparison pages.
What if I can't find stock of TDA7563ASMTR?
You can fill out our help required form which you can use to request a quote for TDA7563ASMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.