Status: | Active |
---|---|
Series: | TDA7561 |
RoHS: | Compliant |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.90
|
352
in stock
|
Buy Now | |
element14
from US$8.31
|
352
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.76
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
323
in stock
|
Buy Now | |
Avnet America
from US$6.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multipower BCD technology |
DMOS power output |
High output power capability 4 x 25 W / 4 Ω @ 14.4 V, 1 kHz, 10 % THD, 4 x 35 W EIAJ |
Max. output power 4 x 60 W / 2 Ω |
Full I2C bus driving: Standby Independent front/rear soft play/mute Selectable gain 26 dB - 12 dB (for low noise line output function) I2C bus digital diagnostics |
Standby |
Independent front/rear soft play/mute |
Selectable gain 26 dB - 12 dB (for low noise line output function) |
I2C bus digital diagnostics |
Full fault protection |
DC offset detection |
Four independent short circuit protection |
Clipping detector |
ESD protection |
Product Specifications |
---|
DS2524 Multifunction quad power amplifier with built-in diagnostics features |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
AUDIO AMPLIFIER, TYPE AB, 25W, FLEXIWATT | element14 |
Audio Amplifier, Type Ab, 25W, Flexiwatt | Newark Electronics |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp Speaker 4-CH Stereo 60W Class-AB 25-Pin FLEXIWATT(Vertical) Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TDA7561?
Additional datasheets, footprints and schematics for TDA7561 are listed on our Part Details page. You can also find images and similar parts to TDA7561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7561 fall under?
The TDA7561 is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7561 when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7561 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7561 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA7561 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for TDA7561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7561 often in real-time on the comparison pages.
What if I can't find stock of TDA7561?
You can fill out our help required form which you can use to request a quote for TDA7561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.