Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 40W |
Supply Voltage Range | 10V to 26V |
Amplifier Case Style | PowerSO |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 10V to 26V |
Base Number | 7492 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 50W |
THD + N | 0.1% @ 1W 8ohm VCC=25V |
IC, AMP, AUDIO, CLASS D, 36POWERSO | Farnell |
Audio Amp Speaker 1-CH Mono 50W Class-D 36-Pin PowerSSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a TDA7492MV?
Additional datasheets, footprints and schematics for TDA7492MV are listed on our Part Details page. You can also find images and similar parts to TDA7492MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7492MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7492MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7492MV fall under?
The TDA7492MV is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7492MV when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7492MV you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7492MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7492MV have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for TDA7492MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7492MV often in real-time on the comparison pages.
What if I can't find stock of TDA7492MV?
You can fill out our help required form which you can use to request a quote for TDA7492MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.