Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
1,771
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
1,771
in stock
|
Buy Now | |
element14
from US$1.96
|
1,771
in stock
|
Buy Now | |
Schukat Electronic
from US$2.07
|
390
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 5W |
Supply Voltage Range | 5V to 14V |
Amplifier Case Style | PowerSSO |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Audio Amplifier, Typt D, 5W, Powersso | Newark Electronics |
AUDIO AMPLIFIER, TYPT D, 5W, POWERSSO | element14 |
2xBTL-Audio-Amp Class-D 2x5W PowerSSO36 | Schukat Electronic |
TDA7491LP Series 14 V 2 x 5 W Dual BTL Class-D Audio Amplifier - PowerSSO-36 | Future Electronics |
Audio Amp Speaker 2-CH Stereo 5W Class-D 36-Pin PowerSSO EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TDA7491LP13TR?
Additional datasheets, footprints and schematics for TDA7491LP13TR are listed on our Part Details page. You can also find images and similar parts to TDA7491LP13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7491LP13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7491LP13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7491LP13TR fall under?
The TDA7491LP13TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7491LP13TR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7491LP13TR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7491LP13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7491LP13TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for TDA7491LP13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7491LP13TR often in real-time on the comparison pages.
What if I can't find stock of TDA7491LP13TR?
You can fill out our help required form which you can use to request a quote for TDA7491LP13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.