Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 80W |
Supply Voltage Range | ± 10V to ± 40V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 10V to ± 40V |
Base Number | 7295 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 80W @ 8ohm |
Supply Voltage Max | 40V |
Supply Voltage Min | 10V |
THD + N | 0.005% @ 5W 8ohm VS=± 30V |
Termination Type | Through Hole |
Audio Amp Speaker 1-CH Mono 80W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | EBV Elektronik |
DMOS Audio Amp,80W,Mute/Stby,TDA7295 | RS |
TDA7295 Series 40 V 80 W Audio Amplifier w/ Mute and Standby - MULTIWATT-15 | Future Electronics |
IC, AMP, AUDIO, DMOS, 15MULTIWATT | Farnell |
Audio |Stmicroelectronics TDA7295 | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7295?
Additional datasheets, footprints and schematics for TDA7295 are listed on our Part Details page. You can also find images and similar parts to TDA7295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7295 fall under?
The TDA7295 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7295 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7295 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7295 have stock available?
Authorised distributors including EBV Elektronik, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TDA7295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7295 often in real-time on the comparison pages.
What if I can't find stock of TDA7295?
You can fill out our help required form which you can use to request a quote for TDA7295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.