Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.87
|
67
in stock
|
Buy Now | |
Schukat Electronic
from US$2.39
|
1,775
in stock
|
Buy Now | |
Distrelec
from US$7.54
|
944
in stock
|
Buy Now | |
Future Electronics
from US$5.24
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
542
in stock
|
Buy Now | |
element14
from US$6.65
|
542
in stock
|
Buy Now | |
Farnell
from US$6.86
|
542
in stock
|
Buy Now | |
Micros
from US$5.07
|
520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.75
|
143
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 100W |
Supply Voltage Range | ± 10V to ± 40V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 10V to ± 40V |
Base Number | 7294 |
Device Marking | TDA7294V |
Load Impedance Min | 8ohm |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 100W |
Supply Voltage Max | 40V |
Supply Voltage Min | 10V |
THD + N | 0.005% @ 5W 8ohm VS=± 35V |
Termination Type | Through Hole |
DMOS-Audio-Amp 100W MULTIWATT15 | Schukat Electronic |
ST Audio/Video IC, 100W, MW | Distrelec |
TDA7294 Series 100 V 100 W DMOS Monolithic Audio Amplifier - MULTIWATT-15 | Future Electronics |
Audio Power Amplifier, Ab, 1, 100 W, 10V To 40V, Multiwatt, 15 Rohs Compliant: Yes |Stmicroelectronics TDA7294V | Newark Electronics |
IC, AMP, AUDIO, 100V, 100W | element14 |
Audio Power Amplifier w/ Mute&Standby | Micros |
IC: audio amplifier | Transfer Multisort Elektronik |
Power audio amplifier,TDA7294V 100W | RS |
Audio Amp Speaker 1-CH Mono 100W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TDA7294V?
Additional datasheets, footprints and schematics for TDA7294V are listed on our Part Details page. You can also find images and similar parts to TDA7294V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7294V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7294V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7294V fall under?
The TDA7294V is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7294V when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7294V you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7294V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7294V have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for TDA7294V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7294V often in real-time on the comparison pages.
What if I can't find stock of TDA7294V?
You can fill out our help required form which you can use to request a quote for TDA7294V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.