Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 100W |
Supply Voltage Range | ± 12V to ± 50V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 12V to ± 50V |
Base Number | 7293 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 100W |
THD + N | 0.005% @ 5W 8ohm VS=± 40V |
TDA7293HS,Audio amplifier,DMOS,120V,100W | RS |
AMP, AUDIO, 100W, AB, MULTIWATT15 | Farnell |
Conditioning & Interfaces |Stmicroelectronics TDA7293HS | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7293HS?
Additional datasheets, footprints and schematics for TDA7293HS are listed on our Part Details page. You can also find images and similar parts to TDA7293HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7293HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7293HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7293HS fall under?
The TDA7293HS is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7293HS when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7293HS you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7293HS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7293HS have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TDA7293HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7293HS often in real-time on the comparison pages.
What if I can't find stock of TDA7293HS?
You can fill out our help required form which you can use to request a quote for TDA7293HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.