Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.89
|
593
in stock
|
Buy Now | |
Future Electronics
from US$6.29
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
614
in stock
|
Buy Now | |
element14
from US$7.20
|
593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.69
|
20
in stock
|
Buy Now | |
Avnet America
from US$5.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 40W |
Supply Voltage Range | ± 8V to ± 33V |
Amplifier Case Style | Multiwatt |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 8V to ± 33V |
Base Number | 7292 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 30W @ 8ohm |
Supply Voltage Max | 33V |
Supply Voltage Min | 8V |
THD + N | 0.02% @ 1W 8ohm VS=± 26V |
Termination Type | Surface Mount Device |
TDA7292 Series 35V 40 W + 40 W Stereo Amplifier with Mute & Standby-MULTIWATT-11 | Future Electronics |
Audio Amplifier, Ab, 0 To 70Deg C | Newark Electronics |
IC, AMP, STEREO, DUAL, 40MULTIWATT | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp Speaker 2-CH Stereo 40W Class-AB 11-Pin(11+Tab) MULTIWATT Tube | Avnet America |
Where can I find additional details, specifications and documents for a TDA7292?
Additional datasheets, footprints and schematics for TDA7292 are listed on our Part Details page. You can also find images and similar parts to TDA7292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7292 fall under?
The TDA7292 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7292 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7292 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7292 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TDA7292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7292 often in real-time on the comparison pages.
What if I can't find stock of TDA7292?
You can fill out our help required form which you can use to request a quote for TDA7292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.