Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
357
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.03
|
254
in stock
|
Buy Now | |
element14
from US$3.08
|
237
in stock
|
Buy Now | |
Farnell
from US$3.53
|
237
in stock
|
Buy Now | |
Avnet Silica
-
|
925
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 14W |
Supply Voltage Range | ± 5V to ± 20V |
Amplifier Case Style | Multiwatt |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 5V to ± 20V |
Base Number | 7269 |
Operating Temperature Range | 0°C to +70°C |
THD + N | 0.03% @ 1W 4ohm VS=± 16V |
Audio Power Amp, Ab, 0 To 70Deg C | Newark Electronics |
IC: audio amplifier | Transfer Multisort Elektronik |
IC, PWR AMP, CLASS AB, 14W, MULTIWATT11 | element14 |
TDA7269A,Audio amplifier stereo 2 x 14W | RS |
Audio Amp Speaker 2-CH Stereo 14W Class-AB 11-Pin(11+Tab) MULTIWATT V Tube | Avnet Silica |
TDA7269A Series 20V 2 x 14 W Stereo Amplifier with Mute and Standby-MULTIWATT-11 | Future Electronics |
Where can I find additional details, specifications and documents for a TDA7269A?
Additional datasheets, footprints and schematics for TDA7269A are listed on our Part Details page. You can also find images and similar parts to TDA7269A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7269A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7269A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7269A fall under?
The TDA7269A is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7269A when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7269A you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7269A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7269A have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for TDA7269A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7269A often in real-time on the comparison pages.
What if I can't find stock of TDA7269A?
You can fill out our help required form which you can use to request a quote for TDA7269A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.