Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel |
Output Power | 30W |
Supply Voltage Range | ± 8V to ± 33V |
Amplifier Case Style | Multiwatt |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
AUDIO AMPLIFIER, TYPE AB, 30W, MULTIWATT | element14 |
Audio Amp Speaker 2-CH Stereo 30W Class-AB 11-Pin Multiwatt Tube | Avnet Silica |
Audio Amplifier, Type Ab, 30W, Multiwatt | Newark Electronics |
TDA7265B Series 33 V 30 W x 2 Surface Mount Stereo Amplifier - MULTIWATT11 | Future Electronics |
Where can I find additional details, specifications and documents for a TDA7265B?
Additional datasheets, footprints and schematics for TDA7265B are listed on our Part Details page. You can also find images and similar parts to TDA7265B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7265B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7265B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7265B fall under?
The TDA7265B is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7265B when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7265B you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7265B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7265B have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for TDA7265B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7265B often in real-time on the comparison pages.
What if I can't find stock of TDA7265B?
You can fill out our help required form which you can use to request a quote for TDA7265B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.