Status: | Active |
---|---|
Series: | TDA2005 |
RoHS: | Compliant |
High output power: Po = 10 + 10 W @ RL = 2 Ω, THD = 10 % Po = 20 W @ RL = 4 Ω , THD = 10 %. |
Po = 10 + 10 W @ RL = 2 Ω, THD = 10 % |
Po = 20 W @ RL = 4 Ω , THD = 10 %. |
Protection against: Output DC and AC short circuit to ground Overrating chip temperature Load dump voltage surge Fortuitous open ground Very inductive loads |
Output DC and AC short circuit to ground |
Overrating chip temperature |
Load dump voltage surge |
Fortuitous open ground |
Very inductive loads |
Loudspeaker protection during short circuit for one wire to ground |
Product Specifications |
---|
DS0110 20 W bridge/stereo amplifier for car radio |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
Amplifier, Class B, 20W, Multiwatt11 | Newark Electronics |
AMPLIFIER, CLASS B, 20W, MULTIWATT11 | Farnell |
TDA2005 Series 18 V 20 W Bridge/Stereo Amplifier for Car Radio - MULTIWATT-11 | Future Electronics |
Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-B 11-Pin(11+Tab) MULTIWATT Tube | Avnet America |
Where can I find additional details, specifications and documents for a TDA2005R?
Additional datasheets, footprints and schematics for TDA2005R are listed on our Part Details page. You can also find images and similar parts to TDA2005R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA2005R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA2005R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA2005R fall under?
The TDA2005R is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA2005R when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA2005R you can contact the distributor directly for product support, shipping queries etc.
Is the TDA2005R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA2005R have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, Avnet America and element14 have stock available or on a lead time for TDA2005R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA2005R often in real-time on the comparison pages.
What if I can't find stock of TDA2005R?
You can fill out our help required form which you can use to request a quote for TDA2005R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.