Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 10W |
Supply Voltage Range | 8V to 18V |
Amplifier Case Style | Pentawatt |
No. of Pins | 5Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 8V to 18V |
Base Number | 2003 |
Operating Temperature Range | -40°C to +150°C |
AMP, AUDIO, 10W, CAR, PENTAWATT | Farnell |
Audio Power Amplifier, -40 C, Pentawatt, 150 C |Stmicroelectronics TDA2003AV | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA2003AV?
Additional datasheets, footprints and schematics for TDA2003AV are listed on our Part Details page. You can also find images and similar parts to TDA2003AV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA2003AV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA2003AV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA2003AV fall under?
The TDA2003AV is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA2003AV when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA2003AV you can contact the distributor directly for product support, shipping queries etc.
Is the TDA2003AV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA2003AV have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for TDA2003AV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA2003AV often in real-time on the comparison pages.
What if I can't find stock of TDA2003AV?
You can fill out our help required form which you can use to request a quote for TDA2003AV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.