Status: | Active |
---|---|
Series: | TD310 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
No stock
|
Buy Now | |
element14
from US$1.64
|
712
in stock
|
Buy Now | |
Farnell
from US$1.57
|
712
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
24
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
STAND-BY MODE |
ADJUSTABLE UNDERVOLTAGE LOCKOUT LEVEL |
CHANNEL PARALLELING CAPABILITY |
4V TO 16V SINGLE SUPPLY OPERATION |
CMOS/LSTTL COMPATIBLE INVERTING INPUT WITH HYSTERESIS |
THREE POWER IGBT/MOS AND PULSE TRANSFORMER DRIVERS |
UNCOMMITTED OP-AMP |
CURRENT SENSE COMPARATOR |
LOW OUTPUT IMPEDANCE TYP: 7Ω AT 200mA |
LOW BIAS CURRENT TYP: 1.5mA |
0.6 A PER CHANNEL PEAK OUTPUT CURRENT CAPABILITY |
Product Specifications |
---|
DS0929 Triple IGBT/MOS driver with current sense |
Application Notes |
---|
AN853 TD310 used in a high side driving |
AN856 TD310 used in a triple galvanic insulated high side driving |
AN854 TD310 used in a voltage quadrupler |
Brochures |
---|
Power Management Guide |
IC, MOSFET/IGBT DRIVER, SOIC16, 310 | element14 |
IC: driver | Transfer Multisort Elektronik |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
MOSFET DRVR 0.6A 3-OUT Lo Side Half Brdg Inv 16-Pin SO | Avnet Silica |
STMicroelectronics, TD310ID | RS |
TD310 Series 16 V SMT Triple IGBT/MOS Driver with Current Sense - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a TD310ID?
Additional datasheets, footprints and schematics for TD310ID are listed on our Part Details page. You can also find images and similar parts to TD310ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD310ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD310ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD310ID fall under?
The TD310ID is listed under Power Management > Gate Drivers > Multiple Channel Drivers.
Can I view similar or alternative parts?
You can view similar parts to TD310ID when available in the Multiple Channel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD310ID you can contact the distributor directly for product support, shipping queries etc.
Is the TD310ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TD310ID have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet Silica have stock available or on a lead time for TD310ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD310ID often in real-time on the comparison pages.
What if I can't find stock of TD310ID?
You can fill out our help required form which you can use to request a quote for TD310ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.