Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
9
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
10
in stock
|
Buy Now | |
element14
from US$1.67
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 5.7 x 5.9 x 7.1 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCUT1800X01 |
Product Literature |
---|
Did You Know |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
TCUT Series 20 V 20 mA SMT Quad Channel Transmissive Optical Sensor | Future Electronics |
Transmissive Sensor, Aec-Q101, 4-Ch, Smd | Newark Electronics |
TRANSMISSIVE SENSOR, AEC-Q101, 4-CH, SMD | element14 |
Photo Sensor Transmissive Infrared Phototransistor-OUT Solder 10-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCUT1800X01?
Additional datasheets, footprints and schematics for TCUT1800X01 are listed on our Part Details page. You can also find images and similar parts to TCUT1800X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCUT1800X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCUT1800X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCUT1800X01 fall under?
The TCUT1800X01 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCUT1800X01 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCUT1800X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TCUT1800X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCUT1800X01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCUT1800X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCUT1800X01 often in real-time on the comparison pages.
What if I can't find stock of TCUT1800X01?
You can fill out our help required form which you can use to request a quote for TCUT1800X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.