Prices starting from US$0.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.73 |
11
|
Buy Now | |
element14 | US$0.96 |
4,091
|
Buy Now | |
Farnell | US$0.91 |
4,091
|
Buy Now | |
TTI Europe | US$0.87 |
3,840
|
Buy Now | |
Rapid Electronics | US$1.42 |
519
|
Buy Now | |
Chip One Stop | US$1.40 |
519
|
Buy Now | |
Future Electronics | US$0.66 |
329
|
Buy Now | |
Distrelec | US$1.00 |
225
|
Buy Now | |
Newark Electronics | US$0.78 |
72
|
Buy Now | |
Transfer Multisort Elektronik | US$0.70 |
4
|
Buy Now | |
Avnet America | US$0.69 |
-
|
Buy Now | |
Avnet Asia | US$0.83 |
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 14.3 x 6 x 9.5 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCST5250 |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
TRANSMISSIVE OPTICAL SENSOR, 2.7MM | element14 |
VISHAY SEMICONDUCTOR TCST5250 | Rapid Electronics |
TCST5250 Series Single Channel 70 V Transmissive Optical Sensor Phototransistor | Future Electronics |
Vishay Optical Fork Sensor Transistor 2.7mm 1.5V 200mA TCST | Distrelec |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
SENSOR TRANS. NO FLAGS, 0,5mm APERT.-e2 | RS |
Sensor: optocoupler | Transfer Multisort Elektronik |
Photointerrupter Transmissive 2.7mm Phototransistor 4-Pin Tube | Avnet America |
Where can I find additional details, specifications and documents for a TCST5250?
Additional datasheets, footprints and schematics for TCST5250 are listed on our Part Details page. You can also find images and similar parts to TCST5250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST5250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST5250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCST5250 fall under?
The TCST5250 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCST5250 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST5250 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST5250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST5250 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for TCST5250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST5250 often in real-time on the comparison pages.
What if I can't find stock of TCST5250?
You can fill out our help required form which you can use to request a quote for TCST5250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.