Status: | Unknown |
---|---|
Series: | TCST2103, TCST2202, TCST2300 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
1,775
in stock
|
Buy Now | |
element14
from US$1.04
|
962
in stock
|
Buy Now | |
Farnell
from US$1.00
|
896
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
66
in stock
|
Buy Now | |
EBV Elektronik
-
|
85
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 24.5 x 6.3 x 10.8 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCST2103, TCST2202, TCST2300 |
General Information |
---|
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Photointerrupter Transmissive 3.1mm | RS |
Sensor Output:Phototransistor | element14 |
SENSOR, OPTICAL, PHOTOTRANSISTOR O/P | Farnell |
TRANS.OPTICAL SOR 950NM | TTI Europe |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Photointerrupter Transmissive 3.1mm Phototransistor 4-Pin Tube | EBV Elektronik |
Transmissive Optical Sensnor | Rutronik |
Photointerrupter Transmissive 3.1mm Phototransistor | Future Electronics |
Where can I find additional details, specifications and documents for a TCST2300?
Additional datasheets, footprints and schematics for TCST2300 are listed on our Part Details page. You can also find images and similar parts to TCST2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCST2300 fall under?
The TCST2300 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCST2300 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST2300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST2300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST2300 have stock available?
Authorised distributors including RS, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for TCST2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST2300 often in real-time on the comparison pages.
What if I can't find stock of TCST2300?
You can fill out our help required form which you can use to request a quote for TCST2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.