Status: | Unknown |
---|---|
Series: | TCST2103, TCST2202, TCST2300 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
4,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,001
in stock
|
Buy Now | |
element14
from US$0.85
|
2,001
in stock
|
Buy Now | |
Farnell
from US$0.80
|
2,001
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
995
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
344
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
170
in stock
|
Buy Now | |
Micros
from US$0.54
|
170
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,080
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 24.5 x 6.3 x 10.8 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCST2103, TCST2202, TCST2300 |
General Information |
---|
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
950 nm 60mA Through Hole Transmissive Optical Sensor with Phototransistor Output | Future Electronics |
Transmissive Photo Interrupter, Phototransistor, 60 Ma, 1.25 V, 6 V, 1 Mm, 3.1 Mm Rohs Compliant: Yes |Vishay TCST2103 | Newark Electronics |
SENSOR, OPTICAL, PHOTOTRANSISTOR O/P | element14 |
Photointerrupter Transmissive 3.1mm Phototransistor 4-Pin Tube | Avnet America |
Vishay Fork coupler | Distrelec |
Sensor: optocoupler | Transfer Multisort Elektronik |
Photointerrupter Transmissive 3.1mm | RS |
TRANS.OPTICAL SOR 950NM | TTI Europe |
Transmissive | Micros |
Transmissive Optical Sensnor | Rutronik |
Where can I find additional details, specifications and documents for a TCST2103?
Additional datasheets, footprints and schematics for TCST2103 are listed on our Part Details page. You can also find images and similar parts to TCST2103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST2103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST2103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCST2103 fall under?
The TCST2103 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCST2103 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST2103 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST2103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST2103 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCST2103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST2103 often in real-time on the comparison pages.
What if I can't find stock of TCST2103?
You can fill out our help required form which you can use to request a quote for TCST2103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.