Status: | Unknown |
---|---|
Series: | TCST1103, TCST1202, TCST1300 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
540
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
3,060
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
1,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
751
in stock
|
Buy Now | |
element14
from US$0.99
|
751
in stock
|
Buy Now | |
Farnell
from US$0.97
|
751
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 11.9 x 6.3 x 10.8 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCST1103, TCST1202, TCST1300 |
General Information |
---|
Tech Note |
Symbols and Terminology |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
TRANS.OPTICAL SOR 950NM | TTI Europe |
Vishay Optical Fork Sensor Transistor 3.1mm 1.6V 200mA TCST | Distrelec |
Sensor, Optical, Phototransistor O/P | Newark Electronics |
SENSOR, OPTICAL, PHOTOTRANSISTOR O/P | element14 |
Photointerrupter Transmissive 3.1mm | RS |
Photomicrosensor Transmissive | Rutronik |
3.1 mm Gap 4 mA 950 nm Transmissive Optical Sensor with Phototransistor Out | Future Electronics |
Photointerrupter Transmissive 3.1mm Phototransistor 4-Pin Tube | Avnet America |
Where can I find additional details, specifications and documents for a TCST1300?
Additional datasheets, footprints and schematics for TCST1300 are listed on our Part Details page. You can also find images and similar parts to TCST1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCST1300 fall under?
The TCST1300 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCST1300 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST1300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST1300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST1300 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCST1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST1300 often in real-time on the comparison pages.
What if I can't find stock of TCST1300?
You can fill out our help required form which you can use to request a quote for TCST1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.