Status: | Unknown |
---|---|
Series: | TCR Series |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.15
|
No stock
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Product Range | TCR Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
CAP, 220µF, 4V, 20% | Farnell |
Where can I find additional details, specifications and documents for a TCRY227M004R0040J?
Additional datasheets, footprints and schematics for TCRY227M004R0040J are listed on our Part Details page. You can also find images and similar parts to TCRY227M004R0040J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCRY227M004R0040J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRY227M004R0040J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCRY227M004R0040J fall under?
The TCRY227M004R0040J is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCRY227M004R0040J when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCRY227M004R0040J you can contact the distributor directly for product support, shipping queries etc.
Is the TCRY227M004R0040J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCRY227M004R0040J have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TCRY227M004R0040J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCRY227M004R0040J often in real-time on the comparison pages.
What if I can't find stock of TCRY227M004R0040J?
You can fill out our help required form which you can use to request a quote for TCRY227M004R0040J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.