Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors Polymer 33uF 20% 16V 7343 7 pure tin 0070" | Future Electronics |
Tantalum Polymer Capacitor 33uF 16V 2917 | RS |
Cap, 33Μf, 16V, 20% Rohs Compliant: Yes |Kyocera Avx TCQD336M016R0070E | Newark Electronics |
Tantalum Polymer Capacitor, 33 uF, 16 V, ± 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 33µF, 16V, 20% | element14 |
33UF 16V 20% D LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TCQD336M016R0070E?
Additional datasheets, footprints and schematics for TCQD336M016R0070E are listed on our Part Details page. You can also find images and similar parts to TCQD336M016R0070E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD336M016R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD336M016R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD336M016R0070E fall under?
The TCQD336M016R0070E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCQD336M016R0070E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD336M016R0070E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD336M016R0070E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD336M016R0070E have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TCQD336M016R0070E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD336M016R0070E often in real-time on the comparison pages.
What if I can't find stock of TCQD336M016R0070E?
You can fill out our help required form which you can use to request a quote for TCQD336M016R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.