Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors-Polymer TCJ | Rapid Electronics |
Cap, 150Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCQD157M006R0025E | Newark Electronics |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America |
Polymer - automotive,150 uF,6.3 V | AVX TCQD157M006R0025E | RS Americas |
CAP, 150µF, 6.3V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCQD157M006R0025E?
Additional datasheets, footprints and schematics for TCQD157M006R0025E are listed on our Part Details page. You can also find images and similar parts to TCQD157M006R0025E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD157M006R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD157M006R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD157M006R0025E fall under?
The TCQD157M006R0025E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCQD157M006R0025E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD157M006R0025E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD157M006R0025E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD157M006R0025E have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCQD157M006R0025E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD157M006R0025E often in real-time on the comparison pages.
What if I can't find stock of TCQD157M006R0025E?
You can fill out our help required form which you can use to request a quote for TCQD157M006R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.