Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.025ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Μf, 10V, 20% | Newark Electronics |
CAP, 100µF, 10V, 20% | element14 |
Tantalum Polymer Capacitor, 100 uF, 10 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America |
Polymer - automotive,100 uF,10 V | AVX TCQD107M010R0025E | RS Americas |
Where can I find additional details, specifications and documents for a TCQD107M010R0025E?
Additional datasheets, footprints and schematics for TCQD107M010R0025E are listed on our Part Details page. You can also find images and similar parts to TCQD107M010R0025E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD107M010R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD107M010R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD107M010R0025E fall under?
The TCQD107M010R0025E is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCQD107M010R0025E when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD107M010R0025E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD107M010R0025E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD107M010R0025E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TCQD107M010R0025E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD107M010R0025E often in real-time on the comparison pages.
What if I can't find stock of TCQD107M010R0025E?
You can fill out our help required form which you can use to request a quote for TCQD107M010R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.