Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
54
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
54
in stock
|
Buy Now | |
element14
from US$1.08
|
54
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.07ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
TCQD106M035R0070E | Future Electronics |
Cap, 10Μf, 35V, 20% | Newark Electronics |
CAP, 10µF, 35V, 20% | element14 |
Tantalum Polymer Capacitor, 10 uF, 35 V, ± 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet America |
10UF 35V 20% D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 10 uF, 35 V, � 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCQD106M035R0070E?
Additional datasheets, footprints and schematics for TCQD106M035R0070E are listed on our Part Details page. You can also find images and similar parts to TCQD106M035R0070E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD106M035R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD106M035R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD106M035R0070E fall under?
The TCQD106M035R0070E is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCQD106M035R0070E when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD106M035R0070E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD106M035R0070E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD106M035R0070E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCQD106M035R0070E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD106M035R0070E often in real-time on the comparison pages.
What if I can't find stock of TCQD106M035R0070E?
You can fill out our help required form which you can use to request a quote for TCQD106M035R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.