Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
2,145
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
104,000
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
3,900
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
1,291
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
213
in stock
|
Buy Now | |
element14
from US$0.98
|
213
in stock
|
Buy Now | |
Farnell
from US$0.96
|
213
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Gap Width | 3mm |
Aperture Width | 0.3mm |
Forward Current If | 25mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
TRANS.OPTICAL SOR 950NM | TTI Europe |
Tall Dome 20 V 950 nm Phototransistor Output Transmissive Optical Sensor | Future Electronics |
Optical Switch HDome 1-ch 3mm gap SMD | RS |
Vishay Fork coupler 3mm 20V SMD 950nm | Distrelec |
Transmissive Sensor, Aec-Q101, 1-Ch, Smd | Newark Electronics |
TRANSMISSIVE SENSOR, AEC-Q101, 1-CH, SMD | element14 |
1 Channel Transmissive Sensor | Rutronik |
Optocoupler DC-IN 2-CH DC-OUT SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCPT1600X01?
Additional datasheets, footprints and schematics for TCPT1600X01 are listed on our Part Details page. You can also find images and similar parts to TCPT1600X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCPT1600X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCPT1600X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCPT1600X01 fall under?
The TCPT1600X01 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCPT1600X01 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCPT1600X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TCPT1600X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCPT1600X01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Distrelec and Newark Electronics have stock available or on a lead time for TCPT1600X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCPT1600X01 often in real-time on the comparison pages.
What if I can't find stock of TCPT1600X01?
You can fill out our help required form which you can use to request a quote for TCPT1600X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.