TCNT476M016R0200 AVX Corporation Parts by KYOCERA AVX

CAP 47UF 16V TANT POLYMER T

Status: Unknown
Series: TCN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Highest Joules/cc Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
398
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
398
in stock
Buy Now
Logo for element14
element14
from US$0.76
398
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range TCN Series
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.2ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 47Uf, 16V, Tant, Polymer, T | Newark Electronics
CAP, 47UF, 16V, TANT, POLYMER, T | element14
Tantalum Polymer Capacitor, 47 uF, 16 V, ± 20%, T, 200 mohm, 1210 [3528-12 Metric] | Avnet America
TCN Series 47 uF â–’20 % 16 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics
Polymer - standard and low profile47 uF,16 V | AVX TCNT476M016R0200 | RS Americas
Tantalum Polymer Capacitor, 47 uF, 16 V, � 20%, T, 200 mohm, 1210 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCNT476M016R0200?

Additional datasheets, footprints and schematics for TCNT476M016R0200 are listed on our Part Details page. You can also find images and similar parts to TCNT476M016R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCNT476M016R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNT476M016R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCNT476M016R0200 fall under?

The TCNT476M016R0200 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCNT476M016R0200 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCNT476M016R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TCNT476M016R0200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCNT476M016R0200 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for TCNT476M016R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCNT476M016R0200 often in real-time on the comparison pages.

What if I can't find stock of TCNT476M016R0200?

You can fill out our help required form which you can use to request a quote for TCNT476M016R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay