Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | O |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Polymer Capacitor, 15 uF, 6.3 V, ± 20%, O, 500 mohm, 1206 [3216-06 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCNO156M006R0500?
Additional datasheets, footprints and schematics for TCNO156M006R0500 are listed on our Part Details page. You can also find images and similar parts to TCNO156M006R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCNO156M006R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCNO156M006R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCNO156M006R0500 fall under?
The TCNO156M006R0500 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCNO156M006R0500 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCNO156M006R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TCNO156M006R0500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCNO156M006R0500 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for TCNO156M006R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCNO156M006R0500 often in real-time on the comparison pages.
What if I can't find stock of TCNO156M006R0500?
You can fill out our help required form which you can use to request a quote for TCNO156M006R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.